Samsung logo

Samsung NA64H3030BK Black Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30677
Info modified on:
10 Nov 2021, 16:55:33
Short summary description Samsung NA64H3030BK Black Built-in 60 cm Gas 4 zone(s):

Samsung NA64H3030BK, Black, Built-in, 60 cm, Gas, Glass, 4 zone(s)

Long summary description Samsung NA64H3030BK Black Built-in 60 cm Gas 4 zone(s):

Samsung NA64H3030BK. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 2000 W, Large cooking zone: 3800 W. Control type: Rotary, Control position: Top front. Connected load (gas): 8800 W, Energy efficiency class: A. Width: 600 mm, Depth: 520 mm, Height: 98 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.