Samsung logo

Samsung Evo Plus 64 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203755
Info modified on:
06 Mar 2025, 08:53:52
Short summary description Samsung Evo Plus 64 GB MicroSDXC UHS-I Class 10:

Samsung Evo Plus, 64 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, 20 MB/s

Long summary description Samsung Evo Plus 64 GB MicroSDXC UHS-I Class 10:

Samsung Evo Plus. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, Write speed: 20 MB/s, UHS Speed Class: Class 1 (U1). Protection features: Magnet proof, Temperature proof, Water resistant, X-ray proof, Product colour: Red, Silver, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.