Samsung logo

Samsung MB-MC1T0S 1 TB MicroSD UHS-I

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69111
Info modified on:
15 May 2025, 07:33:38
Short summary description Samsung MB-MC1T0S 1 TB MicroSD UHS-I:

Samsung MB-MC1T0S, 1 TB, MicroSD, UHS-I, 160 MB/s, 160 MB/s, Class 3 (U3)

Long summary description Samsung MB-MC1T0S 1 TB MicroSD UHS-I:

Samsung MB-MC1T0S. Capacity: 1 TB, Flash card type: MicroSD, Internal memory type: UHS-I, Read speed: 160 MB/s, Write speed: 160 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Product colour: Blue, White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.