Samsung logo

Samsung QB98R Digital signage flat panel 2,49 m (98") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 4.0 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16469
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung QB98R Digital signage flat panel 2,49 m (98") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 4.0 24/7:

Samsung QB98R, Digital signage flat panel, 2,49 m (98"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QB98R Digital signage flat panel 2,49 m (98") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 4.0 24/7:

Samsung QB98R. Product design: Digital signage flat panel. Display diagonal: 2,49 m (98"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system software: Tizen 4.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.