Samsung logo

Samsung QM75R Digital signage flat panel 190.5 cm (75") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50437
Info modified on:
18 Sept 2024, 23:42:11
Short summary description Samsung QM75R Digital signage flat panel 190.5 cm (75") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7:

Samsung QM75R, Digital signage flat panel, 190.5 cm (75"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM75R Digital signage flat panel 190.5 cm (75") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7:

Samsung QM75R. Product design: Digital signage flat panel. Display diagonal: 190.5 cm (75"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.