Samsung logo

Samsung HW-Q700B/XU soundbar speaker Black 3.1.2 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28687
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Samsung HW-Q700B/XU soundbar speaker Black 3.1.2 channels 320 W:

Samsung HW-Q700B/XU, 3.1.2 channels, 320 W, DTS 5.1, DTS-HD Master Audio 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, 80 W, 40 W, 160 W

Long summary description Samsung HW-Q700B/XU soundbar speaker Black 3.1.2 channels 320 W:

Samsung HW-Q700B/XU. Audio output channels: 3.1.2 channels, RMS rated power: 320 W, Audio decoders: DTS 5.1, DTS-HD Master Audio 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 160 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Virtual assistant: Amazon Alexa. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.