Samsung logo

Samsung HW-M4501 Silver 2.1 channels 260 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28553
Info modified on:
28 Nov 2024, 07:37:41
Short summary description Samsung HW-M4501 Silver 2.1 channels 260 W:

Samsung HW-M4501, 2.1 channels, 260 W, DTS Digital Surround, Dolby Digital, Active subwoofer, Wireless, Separate

Long summary description Samsung HW-M4501 Silver 2.1 channels 260 W:

Samsung HW-M4501. Audio output channels: 2.1 channels, RMS rated power: 260 W, Audio decoders: DTS Digital Surround, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Silver, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 22 W, Power consumption (standby): 0.45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.