Samsung logo

Samsung HW-J6000 Black 6.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64739
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-J6000 Black 6.1 channels 300 W:

Samsung HW-J6000, 6.1 channels, 300 W, DTS Digital Surround, 300 W, 17.8 cm (7"), 28 W

Long summary description Samsung HW-J6000 Black 6.1 channels 300 W:

Samsung HW-J6000. Audio output channels: 6.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround. Soundbar speaker RMS power: 300 W, Woofer diameter (imperial): 17.8 cm (7"). Subwoofer RMS power: 28 W, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.