Samsung logo

Samsung HT-X810R soundbar speaker 2.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84736
Info modified on:
11 Apr 2019, 16:02:34
Short summary description Samsung HT-X810R soundbar speaker 2.1 channels 300 W:

Samsung HT-X810R, 2.1 channels, 300 W, 21.2 kg, DVD player, 240 x 410 x 322 mm, 1100 x 325 x 628 mm

Long summary description Samsung HT-X810R soundbar speaker 2.1 channels 300 W:

Samsung HT-X810R. Audio output channels: 2.1 channels, RMS rated power: 300 W. Package weight: 21.2 kg. Optical disc player type: DVD player, Subwoofer dimensions (W x D x H): 240 x 410 x 322 mm, Package dimensions (WxDxH): 1100 x 325 x 628 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.