Samsung logo

Samsung HT-E5500W home cinema system 5.1 channels 1000 W 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41641
Info modified on:
24 May 2018, 12:22:11
Short summary description Samsung HT-E5500W home cinema system 5.1 channels 1000 W 3D compatibility Black:

Samsung HT-E5500W, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, 3GP, ASF, AVI, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, TP, TRP, TS, VC-1, VOB, WMV, WMV9, 5.1 channels

Long summary description Samsung HT-E5500W home cinema system 5.1 channels 1000 W 3D compatibility Black:

Samsung HT-E5500W. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video format supported: 3GP, ASF, AVI, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, TP, TRP, TS, VC-1, VOB, WMV, WMV9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Front speaker type: 2-way, Front speakers RMS power: 165 W, Front speaker frequency range: 140 - 20000 Hz. Center speaker type: 1-way, Center speaker power: 170 W, Center speaker frequency range: 140 - 20000 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.