Samsung HMX-H205, 2.2 MP, CMOS, 25.4 / 4.1 mm (1 / 4.1"), 6.86 cm (2.7"), LCD, 271.4 g
Samsung HMX-H205. Total megapixels: 2.2 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.1 mm (1 / 4.1"). Optical zoom: 20x, Digital zoom: 220x, Filter size: 34 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD