Samsung logo

Samsung HG65ET690UB 165.1 cm (65") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49375
Info modified on:
27 May 2024, 14:26:03
Short summary description Samsung HG65ET690UB 165.1 cm (65") 4K Ultra HD Smart TV Black 20 W:

Samsung HG65ET690UB, 165.1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, 3840 x 2160, PQI (Picture Quality Index) 1300

Long summary description Samsung HG65ET690UB 165.1 cm (65") 4K Ultra HD Smart TV Black 20 W:

Samsung HG65ET690UB. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 400 x 300 mm. High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus). Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.