location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG40NF693GF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG40NF693GFXZA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276227016 show
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Worry-free patient comfort thanks to meeting UL's published and nationally recognized Standards of Safety
  • - Easy-to-use universal pillow speaker interface minimizes hardware requirements and adds convenience
  • - Featuring the H-Browser SMART TV solution that allows exceptional flexibility for content development
  • - Conveniently manage content with Samsung LYNK REACH® 4.0
Long product name Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W :
The long product name of Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40", FHD 1920 x 1080 px, SmartTV, Tizen OS, Pro:Idiom, LYNK DRM, LYNK REACH, WiFi, LAN, HDMI, USB
More>>>
Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W:
The official description of Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung 693 Series Healthcare TVs have been designed with hospital-specific features to help make a positive impact on patient outcomes. Your patients receive stunning Samsung picture quality, while you receive cost savings from LED technology that uses up to 50% less energy. Facility managers benefit from side-mounted USB ports for convenient set-up, an on-site commercial warranty and business support services. Plus, our healthcare TVs are compatible with many interactive patient education systems.

UL-Listed for Hospital Use

Samsung Healthcare TVs are specifically engineered to meet the stringent requirements for use in hospital environments. Manufactured in accordance with UL’s published and nationally recognized Standards for Safety, you get worry-free patient comfort for your healthcare facility.

Universal Pillow Speaker Interface

An easy-to-use interface for multiple styles of pillow speakers is built right into the TV. That means no set-top/set-back box is required, while eliminating the hassle of fumbling with remotes and changing batteries and allowing adequate listening volume without disturbing others.

H-Browser for Streamlined Operations

Enabled by Tizen, H-Browser is a true SMART TV solution that allows exceptional flexibility for content development, so that certified system integrators can create smart hospitality solutions. It features both free and video on demand (VOD) content, and is able to interface directly with the head end without a set top box.

Samsung REACH® 4.0 Content Management Solution

Samsung’s LYNK REACH 4.0 is a complete content management solution that accommodates coaxial, LAN and Wi-Fi infrastructures to amplify hospital management, monitoring and patient service functions. It allows healthcare providers to give patients easy access to educational information, and also keeps patients and their visitors entertained. This can improve patient and guest comfort, and help boost HCAHPS scores.

Short summary description Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W:
This short summary of the Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG40NF693GF, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W:
This is an auto-generated long summary of Samsung HG40NF693GF 101.6 cm (40") Full HD Smart TV Black 10 W based on the first three specs of the first five spec groups.

Samsung HG40NF693GF. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Operating system installed: Tizen, On Screen Display (OSD) languages: English, Spanish, French. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Picture processing technology
Samsung Wide Color Enhancer Plus
Smart modes
Game, Movie
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Smart TV *
Yes
Operating system installed
Tizen
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
English, Spanish, French
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Power on mode
Yes
Hospitality features
Hospitality home menu
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
Clock back up supply
Yes
Multi-code remote control
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH
LYNK REACH version
4.0
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
1
RJ-12 ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Audio
Number of speakers
2
RMS rated power *
10 W
Audio decoders
Dolby Digital Plus
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Power
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
922.7 mm
Depth (without stand)
72.6 mm
Height (without stand)
531 mm
Weight (without stand)
6.8 kg
Packaging data
Package width
1111 mm
Package depth
161 mm
Package height
643 mm
Package weight
10.4 kg
Package type
Box
Packaging content
Remote control included
Yes
Quick installation guide
Yes
Other features
3D
No
LYNK REACH server compatibility
Yes
HID support
Yes
H.Browser compatibility
Yes
Built-in speaker(s)
Yes
Power cord included
Yes
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
ATSC
Auto channel search
Yes
Country Distributor
United Kingdom 1 distributor(s)