Samsung logo

Samsung HG40NA590LF 101.6 cm (40") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105158
Info modified on:
10 Nov 2024, 13:23:05
Short summary description Samsung HG40NA590LF 101.6 cm (40") Full HD Smart TV Black:

Samsung HG40NA590LF, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung HG40NA590LF 101.6 cm (40") Full HD Smart TV Black:

Samsung HG40NA590LF. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Direct-lit LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.