Samsung logo

Samsung S5610 6,1 cm (2.4") 91 g Perak

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102933
Info modified on:
26 Feb 2024, 15:20:23
Short summary description Samsung S5610 6,1 cm (2.4") 91 g Perak:

Samsung S5610, Bar, SIM tunggal, 6,1 cm (2.4"), 5 MP, 1000 mAj, Perak

Long summary description Samsung S5610 6,1 cm (2.4") 91 g Perak:

Samsung S5610. Faktor bentuk: Bar. Kemampuan kartu SIM: SIM tunggal. Diagonal layar: 6,1 cm (2.4"), Resolusi layar: 240 x 320 piksel. Resolusi kamera belakang (angka): 5 MP. Bluetooth. Radio FM. Teknologi baterai: Lithium-Ion (Li-Ion), Kapasitas baterai: 1000 mAj, Waktu siaga (2G): 960 j. Berat: 91 g. Warna produk: Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.