location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Ch@t 335 6.1 cm (2.4") 93 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ch@t
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
335
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3350HKA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071094823
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Ch@t 335 6.1 cm (2.4") 93 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 6.1 cm (2.4") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP White balance
  • - MicroSD (TransFlash) 8 GB
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung Ch@t 335 6.1 cm (2.4") 93 g Black:
This short summary of the Samsung Ch@t 335 6.1 cm (2.4") 93 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Ch@t 335, Bar, Single SIM, 6.1 cm (2.4"), 2 MP, Bluetooth, Black

Long summary description Samsung Ch@t 335 6.1 cm (2.4") 93 g Black:
This is an auto-generated long summary of Samsung Ch@t 335 6.1 cm (2.4") 93 g Black based on the first three specs of the first five spec groups.

Samsung Ch@t 335. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 520 h. Weight: 93 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
6.1 cm (2.4")
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
No
Touchscreen *
No
Memory
Flash card support *
Yes
Compatible memory cards *
MicroSD (TransFlash)
Internal memory
60 MB
Maximum memory card size
8 GB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Digital zoom
2x
Front camera *
No
Night mode
Yes
White balance
Auto, Cloudy, Daylight, Tungsten
Photo effects
Negative film, Sepia
Network
SIM card capability *
Single SIM
Wi-Fi standards
802.11b, 802.11g
Data network *
Edge, GPRS, GSM
WAP
2.0
GSM bands supported
850, 900, 1800, 1900 MHz
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Video
Video call
No
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
12 h
Standby time (2G) *
520 h
Weight & dimensions
Weight *
93 g
Width
61.2 mm
Depth
11.9 mm
Height
111.2 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Events reminder, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
GPS Performance
GPS (satellite)
No
Position location *
No
Keyboard
Keyboard layout
QWERTY
Subscription
Subscription type *
No subscription
Other features
Browser supported
NetFront 3.5
Video capability
Yes
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-06-15 09:33:49
Uk has collected 37 expert reviews for Samsung Ch@t 335 6.1 cm (2.4") 93 g Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
digitalversus.com
Updated:
2013-06-15 09:33:34
The Ch@t335 has Edge and WiFi connections for data. It does a good job of staying on the network, but you'll soon end up with dropped calls if you take it into a lift or deep inside a building. Voice calls sound fine, with a little bit of crackling mor...
Good Very light, Easy to use, FM radio, Good battery life...
Bad Screen: low contrast ratio, poor colour reproduction and narrow viewing angles, Optical trackapd is overly sensitive, Disappointing experience with camera and browser, Low audio quality from MP3 player, Oldfashioned interface...
Bottom line There's no pretending that the Samsung Ch@t335 is anything other than a basic mobile that's a million miles away from a smartphone. It faces stiff competition, not least from BlackBerry, whith equally affordable handsets offering better cameras and key...
40%
pcadvisor.co.uk
Updated:
2013-06-15 09:33:42
Product Code: 5052180069402, 8806071094823, 90917758 The Samsung Chat 335 (styled as Ch@t 335) is an entry-level smartphone. It's meant for users with a strong SMS habit who also want online connectivity without shelling out too much money. The Sams...
Bottom line The Samsung Chat 335 is an inexpensive smartphone with a qwerty keyboard and Wi-Fi connectivity. It looks great and feels good in the hand. However, the keyboard is disappointing and web browsing a bit of a challenge. Nikhil Pradhan, PC World India...
70%
cellphonequick.com
Updated:
2013-06-15 09:33:36
The latest answer to company’s ‘What’ is Samsung Ch@t335. It is a sleek bar phone, which comes with the QWERTY keypad.In term of looks, the phone is very attractive. The front panel is of plastic, while back is in metal. Thin steel runs around the pane...
Good Excellent battery life, Good optical trackpad, WiFi connectivity...
Bad Tiny keys will be a challenge for people with larger hands, Very basic browser, Video recording capabilities could be better...
Bottom line There are a lot of other options available in the market from Nokia and other local manufacturers. The Samsung Chat 335 looks and feels great thanks to its QWERTY keypad and simple user interface.PRO:Excellent battery life Good optical trackpad Wi-Fi...
0%
phonearena.com
Updated:
2013-06-15 09:33:41
The , also known as the Samsung S3350, is a candybar portrait QWERTY handset, designed with heavy texters in mind. You not only get a BlackBerry-esque keyboard, but to suit your web needs, the phone comes with Wi-Fi on board, as suggested by the proud...
Good Excellent battery life, Good optical trackpad, WiFi connectivity...
Bad Tiny keys will be a challenge for people with larger hands, Very basic browser, Video recording capabilities could be better...
Bottom line Call quality with the Samsung Ch@t 335 is good, with loud and clear voices in the earpiece on our side. The other party said they can also hear us well, but the higher tones come out a bit distorted and unnatural. The handset is rated for the very good...
65%
pcworld.in
Updated:
2013-06-15 09:33:43
The Samsung Chat 335 (styled as Ch@t 335) is an entry level phone meant for users with a strong SMS habit who also want online connectivity without shelling out too much money. The Chat’s stand-out features apart from its inexpensive price-tag are its...
Good Stylish Looks, Good Battery Life, Very Good Audio Playback, Good Build Quality, Inexpensive...
Bad Poor Keyboard, Optical Trackpad is Difficult to Use, Average Screen, Underpowered Browser...
Bottom line The Samsung Chat 335 is an inexpensive phone with a QWERTY keyboard and Wi-Fi connectivity...
72%
tech2.com
Updated:
2013-06-15 09:33:46
It hasn't been too long since the Chat 335 launched in India. Funnily enough, we got the phone before you guys read about the launch, but then that was when the official press release hit us. But keeping all that aside, the Chat 335 is aimed at the you...
Bottom line The Chat 335 is priced at Rs. 5,800 which, at first glance, seems to be a good price. Now, the question that remains is whether it’s a good choice for text-heavy people or the 24/7 online social networking kinds. If you can manage with an average camer...
80%