Samsung logo

Samsung Galaxy Note 10.1 3G Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26038
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note 10.1 3G Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Note 10.1, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android, Grey

Long summary description Samsung Galaxy Note 10.1 3G Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Note 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz, Processor family: Exynos, Processor model: 4412. Internal memory: 2 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 600 g. Operating system installed: Android. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.