Samsung logo

Samsung GQ43Q73DAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11106
Info modified on:
23 Jun 2025, 05:37:26
Short summary description Samsung GQ43Q73DAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium:

Samsung GQ43Q73DAU, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey, Titanium

Long summary description Samsung GQ43Q73DAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey, Titanium:

Samsung GQ43Q73DAU. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.