Samsung logo

Samsung F-AR12ART air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46066
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung F-AR12ART air conditioner Split system White:

Samsung F-AR12ART, Split system, White, Cooling, Dehumidifying, Heating, 1213 W, 1110 W, 4160 W

Long summary description Samsung F-AR12ART air conditioner Split system White:

Samsung F-AR12ART. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A++, AC input voltage: 220 - 240 V. Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 22 dB, Indoor unit noise level (high speed): 37 dB. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 50 dB, Outdoor unit width: 72 cm. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.