Samsung logo

Samsung EJ-FT810 QWERTY Bluetooth White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102337
Info modified on:
18 Jun 2024, 10:56:44
Short summary description Samsung EJ-FT810 QWERTY Bluetooth White:

Samsung EJ-FT810, QWERTY, Samsung, Samsung Galaxy Tab S2, White, 24,6 cm (9.7"), Scratch resistant

Long summary description Samsung EJ-FT810 QWERTY Bluetooth White:

Samsung EJ-FT810. Keyboard layout: QWERTY. Brand compatibility: Samsung, Compatibility: Samsung Galaxy Tab S2, Product colour: White. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery technology: Lithium Polymer (LiPo), Battery capacity: 520 mAh. Width: 168,7 mm, Depth: 5,8 mm, Height: 237 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.