Samsung Clear View Cover Galaxy S10 5G, Flip case, Samsung, Galaxy S10 5G, 17 cm (6.7"), Black
Samsung Clear View Cover Galaxy S10 5G. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S10 5G, Maximum screen size: 17 cm (6.7"), Surface coloration: Monochromatic, Product colour: Black