Samsung ECR-K14, AZERTY, Galaxy Tab 10.1, White, Docking, docking connector, 0 - 50 °C
Samsung ECR-K14. Keyboard layout: AZERTY. Compatibility: Galaxy Tab 10.1, Product colour: White. Connectivity technology: Docking, Device interface: docking connector. Keyboard form factor: Mini