Samsung logo

Samsung DV90BB5245AB tumble dryer Freestanding Front-load 9 kg Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13202
Info modified on:
06 Jul 2025, 14:58:37
Short summary description Samsung DV90BB5245AB tumble dryer Freestanding Front-load 9 kg Black:

Samsung DV90BB5245AB, Freestanding, Front-load, Heat pump, Black, Rotary, Touch, Right

Long summary description Samsung DV90BB5245AB tumble dryer Freestanding Front-load 9 kg Black:

Samsung DV90BB5245AB. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: C, Drying programs: Bedding, Blouse/shirt, Cotton, Delicate/silk, Hygiene/anti-allergy, Iron dry, Mix, Outdoor/sport,.... Apps supported: Samsung SmartThings. Energy efficiency class: C, Energy consumption per 100 cycles: 104 kWh, Energy consumption: 1.58 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.