Samsung logo

Samsung BD-F6700 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65038
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-F6700 Blu-Ray player 3D Black:

Samsung BD-F6700, Full HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 7.1 channels, AVCHD, M-JPEG, MKV, MPEG2, MPEG4, MPO, WMV, AAC, LPCM, MP3, WMA, Blu-Ray audio, Blu-Ray video

Long summary description Samsung BD-F6700 Blu-Ray player 3D Black:

Samsung BD-F6700. HD type: Full HD. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 7.1 channels. Video formats supported: AVCHD, M-JPEG, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, LPCM, MP3, WMA. Playback disc formats: Blu-Ray audio, Blu-Ray video, Playback disc types: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 429 mm, Depth: 194 mm, Height: 40 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.