Samsung logo

Samsung BD-D6900S Reproductor Blu-Ray Compatibilitat 3D Plata

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71077
Info modified on:
13 Nov 2024, 22:11:58
Short summary description Samsung BD-D6900S Reproductor Blu-Ray Compatibilitat 3D Plata:

Samsung BD-D6900S, MKV, MPEG2, MPEG4, AAC, MP3, WMA, JPG, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 2 kg, DVB-S, DVB-S2

Long summary description Samsung BD-D6900S Reproductor Blu-Ray Compatibilitat 3D Plata:

Samsung BD-D6900S. Formats de vídeo compatibles: MKV, MPEG2, MPEG4, Formats d'àudio suportats: AAC, MP3, WMA, Formats d'imatge suportats: JPG. Tipus de disc: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Pes: 2 kg. Tipus de sintonitzador de TV: DVB-S, DVB-S2. Pes de paquet: 3,1 kg, Dimensions de paquet (wxdxh): 505 x 350 x 91 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.