Long product name Samsonite 375 Series F'LITE COMFORT Fleonlite Polypropylene (PP) Blue
:
375 Series F'LITE COMFORT Fleonlite, 63l
The long product name of Samsonite 375 Series F'LITE COMFORT Fleonlite Polypropylene (PP) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
375 Series F'LITE COMFORT Fleonlite, 63l
More>>>
Short summary description Samsonite 375 Series F'LITE COMFORT Fleonlite Polypropylene (PP) Blue:
This short summary of the Samsonite 375 Series F'LITE COMFORT Fleonlite Polypropylene (PP) Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Samsonite 375 Series F'LITE COMFORT Fleonlite, Polypropylene (PP), Blue
Long summary description Samsonite 375 Series F'LITE COMFORT Fleonlite Polypropylene (PP) Blue:
This is an auto-generated long summary of Samsonite 375 Series F'LITE COMFORT Fleonlite Polypropylene (PP) Blue based on the first three specs of the first five spec groups.
Samsonite 375 Series F'LITE COMFORT Fleonlite. Material: Polypropylene (PP). Product main colour: Blue