Salora logo

Salora 9.7inch Cover 24.6 cm (9.7") Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17242
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Salora 9.7inch Cover 24.6 cm (9.7") Black:

Salora 9.7inch Cover, Cover, Any brand, 24.6 cm (9.7"), 190 g

Long summary description Salora 9.7inch Cover 24.6 cm (9.7") Black:

Salora 9.7inch Cover. Case type: Cover, Brand compatibility: Any brand, Maximum screen size: 24.6 cm (9.7"). Weight: 190 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.