Long product name Salewa Firetail 3 GTX Female Adult Black, Blue, Grey, Orange
:
Firetail 3 GORE-TEX Women's Shoes, 8.5 UK, Smoke/Iowa
The long product name of Salewa Firetail 3 GTX Female Adult Black, Blue, Grey, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Firetail 3 GORE-TEX Women's Shoes, 8.5 UK, Smoke/Iowa
More>>>
Short summary description Salewa Firetail 3 GTX Female Adult Black, Blue, Grey, Orange:
This short summary of the Salewa Firetail 3 GTX Female Adult Black, Blue, Grey, Orange data-sheet is auto-generated and uses the product title and the first six key specs.
Salewa Firetail 3 GTX, Female, Adult, Black, Blue, Grey, Orange, Outdoor shoes, Hiking, Monochromatic
Long summary description Salewa Firetail 3 GTX Female Adult Black, Blue, Grey, Orange:
This is an auto-generated long summary of Salewa Firetail 3 GTX Female Adult Black, Blue, Grey, Orange based on the first three specs of the first five spec groups.
Salewa Firetail 3 GTX. Gender: Female, Consumer life stage: Adult, Product main colour: Black, Blue, Grey, Orange. Outsole material: Rubber, Upper material: Fabric, Mesh, Outsole details: Vibram. Weight: 336 g