Long product name Salewa Wildfire Pro Male Adult Black, Blue, Red, Yellow
:
Wildfire Pro Men's Shoes, 8.5 UK, Flame/Cactus
The long product name of Salewa Wildfire Pro Male Adult Black, Blue, Red, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wildfire Pro Men's Shoes, 8.5 UK, Flame/Cactus
More>>>
Short summary description Salewa Wildfire Pro Male Adult Black, Blue, Red, Yellow:
This short summary of the Salewa Wildfire Pro Male Adult Black, Blue, Red, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Salewa Wildfire Pro, Male, Adult, Black, Blue, Red, Yellow, Outdoor shoes, Hiking, Monochromatic
Long summary description Salewa Wildfire Pro Male Adult Black, Blue, Red, Yellow:
This is an auto-generated long summary of Salewa Wildfire Pro Male Adult Black, Blue, Red, Yellow based on the first three specs of the first five spec groups.
Salewa Wildfire Pro. Gender: Male, Consumer life stage: Adult, Product main colour: Black, Blue, Red, Yellow. Outsole material: Rubber, Upper material: Microfiber, Suede, Outsole details: Vibram. Weight: 435 g