location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Russell Hobbs RHSCH601B-M cooker hood Wall-mounted Black 400 m³/h C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Russell Hobbs Check ‘Russell Hobbs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RHSCH601B-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RHSCH601B-M
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Russell Hobbs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Russell Hobbs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 18:12:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Russell Hobbs RHSCH601B-M user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Russell Hobbs RHSCH601B-M cooker hood Wall-mounted Black 400 m³/h C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 600 mm Black
  • - 400 m³/h Ducted/Recirculating
  • - Fluid dynamic efficiency class: F
  • - Lighting efficiency class: A
  • - Grease filtering efficiency class: C
  • - Aluminium
  • - Number of speeds: 3 65 dB
  • - 2 bulb(s) 1.5 W
  • - C
Warranty: 1 Year
Long product name Russell Hobbs RHSCH601B-M cooker hood Wall-mounted Black 400 m³/h C :
The long product name of Russell Hobbs RHSCH601B-M cooker hood Wall-mounted Black 400 m³/h C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60 cm, 400 m³/h, 3 speeds, A / C / F / D, 2 x 1.5W (LED), 65 dB, Black
More>>>
Short summary description Russell Hobbs RHSCH601B-M cooker hood Wall-mounted Black 400 m³/h C:
This short summary of the Russell Hobbs RHSCH601B-M cooker hood Wall-mounted Black 400 m³/h C data-sheet is auto-generated and uses the product title and the first six key specs.

Russell Hobbs RHSCH601B-M, 400 m³/h, Ducted/Recirculating, F, A, C, 65 dB

Long summary description Russell Hobbs RHSCH601B-M cooker hood Wall-mounted Black 400 m³/h C:
This is an auto-generated long summary of Russell Hobbs RHSCH601B-M cooker hood Wall-mounted Black 400 m³/h C based on the first three specs of the first five spec groups.

Russell Hobbs RHSCH601B-M. Maximum extraction power: 400 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: F. Type: Wall-mounted, Product colour: Black, Control type: Buttons. Grease filter type: Aluminium. Bulb power: 1.5 W, Number of bulbs: 2 bulb(s). Energy efficiency class: C, Connected load: 128 W, AC input voltage: 220 - 240 V