location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Russell Hobbs RHDH2002 dehumidifier 3 L 47.5 dB 440 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Russell Hobbs Check ‘Russell Hobbs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RHDH2002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RHDH2002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060440047985
Category:
Appliance normally used in the house or office to reduce the level of humidity in the air, usually for health or comfort reasons, or to eliminate dank smells.
Dehumidifiers Check ‘Russell Hobbs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Russell Hobbs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 16:21:05
The date of the most recent change of this product data-sheet in Icecat.
Russell Hobbs RHDH2002 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Russell Hobbs RHDH2002 dehumidifier 3 L 47.5 dB 440 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Continuous drain function
  • - Timer, dryer and SMART Modes
  • - LED display and electronic controls
  • - Auto defrost and restart
  • - Water tank full alarm
Warranty: 2 years
Long product name Russell Hobbs RHDH2002 dehumidifier 3 L 47.5 dB 440 W White :
The long product name of Russell Hobbs RHDH2002 dehumidifier 3 L 47.5 dB 440 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 L, 20L/24h, 50 m², 47.5 dB, LED, 24.5 x 35 x 51 cm, 14 kg, White
More>>>
Short summary description Russell Hobbs RHDH2002 dehumidifier 3 L 47.5 dB 440 W White:
This short summary of the Russell Hobbs RHDH2002 dehumidifier 3 L 47.5 dB 440 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Russell Hobbs RHDH2002, 440 W, 220 - 240 V, 50 Hz, 5 - 35 °C, 350 mm, 245 mm

Long summary description Russell Hobbs RHDH2002 dehumidifier 3 L 47.5 dB 440 W White:
This is an auto-generated long summary of Russell Hobbs RHDH2002 dehumidifier 3 L 47.5 dB 440 W White based on the first three specs of the first five spec groups.

Russell Hobbs RHDH2002. Power consumption (typical): 440 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 350 mm, Depth: 245 mm, Height: 510 mm. Package volume: 61215 cm³, Package width: 385 mm, Package depth: 300 mm. Dimensions (WxDxH): 300 x 385 x 530 mm