location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Russell Hobbs 26020 iron Dry iron Stainless Steel soleplate 2600 W Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Russell Hobbs Check ‘Russell Hobbs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26020
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Russell Hobbs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Russell Hobbs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2023 10:12:59
The date of the most recent change of this product data-sheet in Icecat.
Russell Hobbs 26020 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Russell Hobbs 26020 iron Dry iron Stainless Steel soleplate 2600 W Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cordless Ironing
  • - One Temperature Technology
  • - 2600 W
Warranty: 2 Years
Long product name Russell Hobbs 26020 iron Dry iron Stainless Steel soleplate 2600 W Blue, White :
The long product name of Russell Hobbs 26020 iron Dry iron Stainless Steel soleplate 2600 W Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

One Temperature, Cordless, 2.6 kW, Fast 6 Second Re-charge, Blue, White
More>>>
Short summary description Russell Hobbs 26020 iron Dry iron Stainless Steel soleplate 2600 W Blue, White:
This short summary of the Russell Hobbs 26020 iron Dry iron Stainless Steel soleplate 2600 W Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Russell Hobbs 26020, Dry iron, Stainless Steel soleplate, Blue, White, 6 s, 2600 W, Box

Long summary description Russell Hobbs 26020 iron Dry iron Stainless Steel soleplate 2600 W Blue, White:
This is an auto-generated long summary of Russell Hobbs 26020 iron Dry iron Stainless Steel soleplate 2600 W Blue, White based on the first three specs of the first five spec groups.

Russell Hobbs 26020. Type: Dry iron, Soleplate type: Stainless Steel soleplate, Product colour: Blue, White. Iron power: 2600 W. Package type: Box