location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rubo Toys Check ‘Rubo Toys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Little Dutch Bath Foam Figures Flowers & Butterfly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2008727
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712051103334
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rubo Toys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2024 18:46:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly :
The long product name of Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RUBO TOYS Little Dutch Bath Foam Figures Flowers & Butterfly (2008727)
More>>>
Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly:
The official description of Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy playing in the bath with these cheerful foam bath figures from Little Dutch! This set includes 18 figures, done in the pink colour scheme of the Flowers and Butterflies theme. The bath figures are made of foam. Get them wet and stick them on the bath rim or on the tiles! Handily packaged in a storage bag with suction cups.

Short summary description Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly:
This short summary of the Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly data-sheet is auto-generated and uses the product title and the first six key specs.

Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly, Bath playset, Boy/Girl, 0.8 yr(s), Foam, Pink

Long summary description Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly:
This is an auto-generated long summary of Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly based on the first three specs of the first five spec groups.

Rubo Toys Little Dutch Bath Foam Figures Flowers & Butterfly. Product type: Bath playset, Recommended gender: Boy/Girl, Recommended age (min): 0.8 yr(s), Material: Foam, Product colour: Pink

Features
Product type *
Bath playset
Character
Little Dutch
Recommended age group
Children
Recommended age (min) *
0.8 yr(s)
Recommended gender *
Boy/Girl
Product colour
Pink
Material
Foam
Country of origin
China
Intrastat code
95030099
Safety warning
Assembly required
No
Battery
Batteries required
No
Weight & dimensions
Weight
105 g
Packaging data
Package width
180 mm
Package depth
10 mm
Package height
220 mm
Package weight
105 g
Packaging content
Number of pieces
18 pc(s)
Supplier features
Customs product code (TARIC)
95030095
Packaging languages (ISO 639 format)
Dutch, English, German, French, Spanish, Italian
Logistics data
Products per shipping (inner) case
6 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
8712051103310
Pallet gross height
160 cm
Master (outer) case width
500 mm
Master (outer) case length
335 mm
Master (outer) case height
420 mm
Master (outer) case net weight
2.52 kg
Products per master (outer) case
24 pc(s)
Master (outer) case GTIN (EAN/UPC)
8712051103327
Shipping (inner) case net weight
650 g
Shipping (inner) case width
26 cm
Shipping (inner) case length
28 cm
Shipping (inner) case height
23 cm