Rowenta logo

Rowenta Studio Dry Elite CV5372 hair dryer 1700 W Black, Pink

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96739
Info modified on:
26 Jan 2025, 10:18:26
Short summary description Rowenta Studio Dry Elite CV5372 hair dryer 1700 W Black, Pink:

Rowenta Studio Dry Elite CV5372, DC, 5 g/min, Black, Pink, Hanging ring, 1.8 m, 1700 W

Long summary description Rowenta Studio Dry Elite CV5372 hair dryer 1700 W Black, Pink:

Rowenta Studio Dry Elite CV5372. Motor type: DC, Drying rate: 5 g/min. Product colour: Black, Pink, Hanging type: Hanging ring, Cord length: 1.8 m. Power: 1700 W, AC input voltage: 220-240 V. Width: 86 mm, Depth: 195 mm, Height: 268 mm. Package weight: 547 g, Package type: Box

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.