location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26.50.0082 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990978113
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘ROLINE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:42:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The professional solution for Server-Management
  • - The ROLINE 19" LCD Console combines the function of a keyboard, a touchpad and a 43 cm TFT together in a 1 U casing for a 19" rack
  • - Dual Rails for independent panel and keyboard tray
  • - Panel can be left open while rack door is closed
  • - Panel protected by tempered glass
  • - OSD function (On Screen Display) for LCD display
  • - Durable keyboards (touchpad or trackball)
  • - For an installation depth of 63 to 90 cm
  • - Contents: Console, Power Cord, Rack Mount Brackets, Mounting Accessories, Keys, Manual
Long product name ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German :
The long product name of ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German
More>>>
Short summary description ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German:
This short summary of the ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German, 43.2 cm (17"), 1280 x 1024 pixels, TFT, 250 cd/m², 450:1, 0.264 x 0.264 mm

Long summary description ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German:
This is an auto-generated long summary of ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German based on the first three specs of the first five spec groups.

ROLINE 19" LCD KVM Console, 43 cm (17") TFT, VGA, USB + PS/2, German. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT. Interface: USB + PS/2. Keyboard language: German. Certification: CE/FCC, UL/CUL/C-Tick, GOST. Power consumption (typical): 25 W, AC adapter input voltage: 100 - 240 V

Country Distributor
Danmark 1 distributor(s)