Long product name ROLINE compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages
:
compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages
The long product name of ROLINE compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages
More>>>
Short summary description ROLINE compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages:
This short summary of the ROLINE compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages data-sheet is auto-generated and uses the product title and the first six key specs.
ROLINE compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages, Magenta
Long summary description ROLINE compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages:
This is an auto-generated long summary of ROLINE compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages based on the first three specs of the first five spec groups.
ROLINE compatible with CB543A für HEWLETT PACKARD Color LaserJet CP1215 / CP1515 / CP1518, magenta ca. 1.400 pages. Printing colours: Magenta