Long product name ROLINE 16.01.3030 mounting kit Nickel
:
HDD Mounting Adapter Type 3.5'' to 2.5''
The long product name of ROLINE 16.01.3030 mounting kit Nickel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HDD Mounting Adapter Type 3.5'' to 2.5''
More>>>
Short summary description ROLINE 16.01.3030 mounting kit Nickel:
This short summary of the ROLINE 16.01.3030 mounting kit Nickel data-sheet is auto-generated and uses the product title and the first six key specs.
ROLINE 16.01.3030, Nickel, Nickel
Long summary description ROLINE 16.01.3030 mounting kit Nickel:
This is an auto-generated long summary of ROLINE 16.01.3030 mounting kit Nickel based on the first three specs of the first five spec groups.
ROLINE 16.01.3030. Material: Nickel, Product colour: Nickel