location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Robomow MS1500 lawn mower Robotic lawn mower Battery Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Robomow Check ‘Robomow’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS1500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7290014674875
Category:
Machine that uses a revolving blade or blades to cut a lawn (grass) at an even height.
Lawn Mowers Check ‘Robomow’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Robomow: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2020 15:25:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Robomow MS1500 lawn mower Robotic lawn mower Battery Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Robotic lawn mower Red
  • - Battery 400 W
  • - Lithium Iron Phosphate (LiFePO4) 45 min
More>>>
Short summary description Robomow MS1500 lawn mower Robotic lawn mower Battery Red:
This short summary of the Robomow MS1500 lawn mower Robotic lawn mower Battery Red data-sheet is auto-generated and uses the product title and the first six key specs.

Robomow MS1500, Robotic lawn mower, 56 cm, 2 cm, 8 cm, 1500 m², Rotary blades

Long summary description Robomow MS1500 lawn mower Robotic lawn mower Battery Red:
This is an auto-generated long summary of Robomow MS1500 lawn mower Robotic lawn mower Battery Red based on the first three specs of the first five spec groups.

Robomow MS1500. Type: Robotic lawn mower, Cutting width: 56 cm, Minimum cutting height: 2 cm. Power source: Battery, Power: 400 W, Battery type: Built-in. Width: 735 mm, Depth: 310 mm, Height: 660 mm