location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rimmel Super Gel 056 Sexy Santa 12ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rimmel Check ‘Rimmel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Gel 056 Sexy Santa 12ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30122727
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0000030122727 show
Category: Nail Polishes Check ‘Rimmel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rimmel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jan 2022 18:21:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rimmel Super Gel 056 Sexy Santa 12ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bottle 12 ml Colour group: Red
  • - 056 Sexy Santa Applicator type: Brush
  • - Suitable for: Women
  • - Long-lasting Easy to apply
Long product name Rimmel Super Gel 056 Sexy Santa 12ml :
The long product name of Rimmel Super Gel 056 Sexy Santa 12ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Super Gel 056 Sexy Santa 12ml
More>>>
Short summary description Rimmel Super Gel 056 Sexy Santa 12ml:
This short summary of the Rimmel Super Gel 056 Sexy Santa 12ml data-sheet is auto-generated and uses the product title and the first six key specs.

Rimmel Super Gel 056 Sexy Santa 12ml, 12 ml, Red, Sexy Santa, Coloring, Bottle, Brush

Long summary description Rimmel Super Gel 056 Sexy Santa 12ml:
This is an auto-generated long summary of Rimmel Super Gel 056 Sexy Santa 12ml based on the first three specs of the first five spec groups.

Rimmel Super Gel 056 Sexy Santa 12ml. Volume: 12 ml, Colour group: Red, Colour name: Sexy Santa. Number of products included: 1 pc(s)