location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Renewd iPhone 12 Blue 128GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Renewd Check ‘Renewd’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 12 Blue 128GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RND-P197128 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720574210231
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Renewd’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Renewd: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 11:20:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Renewd iPhone 12 Blue 128GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100% Functional Devices
  • - Tested on +80 Functional Points
  • - Warranty Included
  • - Free Pick-Up and Return
Long product name Renewd iPhone 12 Blue 128GB :
The long product name of Renewd iPhone 12 Blue 128GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 12 Blue 128GB
More>>>
Renewd iPhone 12 Blue 128GB:
The official description of Renewd iPhone 12 Blue 128GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Renewd® iPhone

Renewd® is the best sustainable alternative for your new iPhone. The Renewd® iPhone is a certified pre-owned device that is living a second life in its best shape!
What makes it so reliable? Subject to the strictest Quality Control in the market, it has been thoroughly inspected, tested cleaned by certified professionals using the official software.

In this way, Renewd® ensures that each iPhone is 100% functional and that there is no possibility of technical malfunction. In the unlikely event that something goes wrong with your Renewd® iPhone, you are entitled to an included warranty and a free pick-up and return service. Renewd®: Greener and Affordable!

All Renewd® smartphones are checked for more than 80 functionality points, including a minimum battery capacity of 85%, testing features, touchscreen, audio system and all ports, and connections.

Our commitment to delivering the highest quality devices is confirmed by prestigious European certifications, such as the Refurbished Quality Label, awarded by TüV Nord and Techniek Netherland, the RecQ certification from RCube and DEKRA, and EcoVadis.

All Renewd® devices are packed in FSC-certified packaging. It includes a certified pre-owned iPhone with noticeable traces of use, a warranty card and a charging cable.

But it doesn’t end with our products: when you choose Renewd®, you not only save money but also make a positive contribution to the environment! Are you wondering how? From every Renewd® iPhone device sold, a portion is donated to WeForest, a non-profit organization that initiates reforestation projects to combat global warming.

Our commitment to sustainability ensures that all Renewd® devices are safe and reliable while reducing e-waste and conserving our planet's resources. These commitments are also shown in the Sustainable Consumption Pledges made with the European Commission.

Join us in making a difference by choosing Renewd® for your next electronic device!

Please, note that this is a second-hand device and may contain traces of use.

Short summary description Renewd iPhone 12 Blue 128GB:
This short summary of the Renewd iPhone 12 Blue 128GB data-sheet is auto-generated and uses the product title and the first six key specs.

Renewd iPhone 12 Blue 128GB, 15.5 cm (6.1"), 2532 x 1170 pixels, 128 GB, 12 MP, iOS 14, Blue

Long summary description Renewd iPhone 12 Blue 128GB:
This is an auto-generated long summary of Renewd iPhone 12 Blue 128GB based on the first three specs of the first five spec groups.

Renewd iPhone 12 Blue 128GB. Display diagonal: 15.5 cm (6.1"), Display resolution: 2532 x 1170 pixels. Processor family: Apple, Processor model: A14. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: iOS 14. Product colour: Blue. Weight: 164 g

Display
Display diagonal *
15.5 cm (6.1")
Screen shape
Flat
Panel type
OLED
Display glass type
Ceramic Shield
Display resolution *
2532 x 1170 pixels
Contrast ratio (typical)
2000000:1
Display brightness
625 cd/m²
Maximum display brightness (HDR)
625 cd/m²
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Extreme Dynamic Range (XDR)
Pixel density
460 ppi
Fingerprint resistant
Yes
Rounded display corners
Yes
Processor
Processor family *
Apple
Processor model *
A14
Processor cores
6
Coprocessor
Yes
Coprocessor model
Neural Engine
Storage
Internal storage capacity *
128 GB
Compatible memory cards *
Not supported
Camera
Rear camera resolution (numeric) *
12 MP
Second rear camera resolution (numeric)
12 MP
Rear camera aperture number
2.4
Second rear camera aperture number
1.6
Rear camera field of view (FOV) angle
120°
Rear camera lens elements
5-element lens
Second rear camera lens elements
7-element lens
Optical zoom
2x
Digital zoom
5x
Front camera type *
Single camera
Front camera sensor size
12"
Front camera resolution (numeric) *
12 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
240 fps
Resolution at capture speed
1920x1080@120fps, 1920x1080@240fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@24fps, 3840x2160@30fps, 3840x2160@60fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Dual camera
Auto focus
Yes
Face detection
Yes
Time lapse mode
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Night mode
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
3G standards *
DC-HSDPA, HSPA+, UMTS
4G standard *
LTE
Voice over LTE (VoLTE) supported
Yes
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.0
3G bands supported
800, 850, 900, 1700, 1900, 2100 MHz
AirPlay
Yes
iBeacon
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
No
Headphone connectivity
Lightning
Lightning connector
Yes
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Blue
International Protection (IP) code
IP68
Protection features
Dust resistant, Splash proof, Water resistant
Housing material
Aluminium, Glass
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
Yes
Graphics card cores
4
Face recognition
Yes
Speakerphone
Yes
Voice dialling
Yes
Voice commands
Yes
Hearing aid compatibility
Yes
Vibrating alert
Yes
Refurbished
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
No
Speakers
stereo
Audio formats supported
AAC-LC, AAX, AAX+, AC3, ALAC, EAC3, FLAC, HE-AAC, HE-AAC v2, LPCM, MP3
Video formats supported
H.264, HEVC, M-JPEG, MPEG‑4 Part 2
Software
Platform *
iOS
Operating system installed *
iOS 14
App distribution platform
Apple App Store
Virtual assistant
Apple Siri
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
65 h
Continuous video playback time
17 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & dimensions
Width
71.5 mm
Depth
7.4 mm
Height
146.7 mm
Weight *
164 g
Certificates
Head SAR (EU)
0.98 W/kg
Body SAR (EU)
0.99 W/kg
Extremities SAR (EU)
3.8 W/kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Packaging content
AC adapter included
No
Quick start guide
Yes
Screen protector
No
Warranty card
Yes
Cables included
USB Type-C to Lightning
Memory card included
No
Headset included
No
Stylus included
No
SIM card ejector pin
Yes
Logistics data
Harmonized System (HS) code
85171300
Other features
Touchscreen
Yes
Technical details
Repairability index
7.5
Brand Image Product code Product Stock Price from
Renewd iPhone 12 White 128GB Renewd iPhone 12 White 128GB
(show image)
RND-P192128 iPhone 12 White 128GB 0.00
(excl. VAT)
0 (incl. VAT)
Renewd iPhone 12 Black 128GB Renewd iPhone 12 Black 128GB
(show image)
RND-P191128 iPhone 12 Black 128GB 0.00
(excl. VAT)
0 (incl. VAT)
Renewd iPhone 12 Green 128GB Renewd iPhone 12 Green 128GB
(show image)
RND-P198128 iPhone 12 Green 128GB 0.00
(excl. VAT)
0 (incl. VAT)
Renewd iPhone 12 Red 128GB Renewd iPhone 12 Red 128GB
(show image)
RND-P196128 iPhone 12 Red 128GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)