location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

realme X50 Pro 5G 16.4 cm (6.44") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4200 mAh Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
realme Check ‘realme’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X50 Pro 5G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RMX2075RED8GB
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘realme’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by realme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:43:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points realme X50 Pro 5G 16.4 cm (6.44") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4200 mAh Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16.4 cm (6.44") 2400 x 1080 pixels Gorilla Glass
  • - Qualcomm Snapdragon 865
  • - 8 GB 128 GB
  • - 5G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • - Quad camera 64 MP 12 MP 8 MP 2 MP
  • - 4200 mAh
  • - Android 10
More>>>
Short summary description realme X50 Pro 5G 16.4 cm (6.44") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4200 mAh Red:
This short summary of the realme X50 Pro 5G 16.4 cm (6.44") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4200 mAh Red data-sheet is auto-generated and uses the product title and the first six key specs.

realme X50 Pro 5G, 16.4 cm (6.44"), 8 GB, 128 GB, 64 MP, Android 10, Red

Long summary description realme X50 Pro 5G 16.4 cm (6.44") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4200 mAh Red:
This is an auto-generated long summary of realme X50 Pro 5G 16.4 cm (6.44") Dual SIM Android 10 USB Type-C 8 GB 128 GB 4200 mAh Red based on the first three specs of the first five spec groups.

realme X50 Pro 5G. Display diagonal: 16.4 cm (6.44"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4200 mAh. Product colour: Red. Weight: 205 g