location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rakuten Kobo Clara BW e-book reader Touchscreen 16 GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rakuten Kobo Check ‘Rakuten Kobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clara BW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N365-KU-BK-K-EP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0681495009558 show
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Rakuten Kobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rakuten Kobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 10:50:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rakuten Kobo Clara BW e-book reader Touchscreen 16 GB Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6” glare-free E Ink Carta 1300 HD touchscreen
  • - Fully waterproof
  • - ComfortLight PRO with temperature and brightness control
  • - Listen to Kobo Audiobooks with Bluetooth® wireless technology
  • - Carry up to 12,000 eBooks or 75 Kobo Audiobooks with 16GB of storage and weeks of battery life
  • - Exterior made with recycled plastic and ocean-bound plastic
  • - Shop Kobo or subscribe to Kobo Plus, plus save and read online articles with Pocket integration
Long product name Rakuten Kobo Clara BW e-book reader Touchscreen 16 GB Wi-Fi Black :
The long product name of Rakuten Kobo Clara BW e-book reader Touchscreen 16 GB Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6" E Ink Carta 1300 HD touchscreen, 1448 x 1072, 16GB, WiFi 802.11 ac/b/g/n, Bluetooth, USB-C, IPX8, Black
More>>>
Short summary description Rakuten Kobo Clara BW e-book reader Touchscreen 16 GB Wi-Fi Black:
This short summary of the Rakuten Kobo Clara BW e-book reader Touchscreen 16 GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rakuten Kobo Clara BW, 15.2 cm (6"), E Ink Carta, 1448 x 1072 pixels, CBR, CBZ, EPUB, EPUB3, FlePub, HTML, MOBI, PDF, RTF, TXT, BMP, GIF, JPEG, PNG, TIFF, 16 GB

Long summary description Rakuten Kobo Clara BW e-book reader Touchscreen 16 GB Wi-Fi Black:
This is an auto-generated long summary of Rakuten Kobo Clara BW e-book reader Touchscreen 16 GB Wi-Fi Black based on the first three specs of the first five spec groups.

Rakuten Kobo Clara BW. Display diagonal: 15.2 cm (6"), Technology: E Ink Carta, Display resolution: 1448 x 1072 pixels. Document formats supported: CBR, CBZ, EPUB, EPUB3, FlePub, HTML, MOBI, PDF, RTF, TXT, Image formats supported: BMP, GIF, JPEG, PNG, TIFF. Internal storage capacity: 16 GB. Processor frequency: 1000 MHz. USB connector type: USB Type-C, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Country Distributor
Lithuania 1 distributor(s)
Italia 1 distributor(s)