location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Quinny Yezz Air Jogging stroller 1 seat(s) Grey, Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Quinny Check ‘Quinny’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yezz Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8712930076834
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712930076834
Category:
Also known as a pushchair, this is a folding chair on wheels, in which a baby or young child can be pushed along.
Baby Carriages Check ‘Quinny’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Quinny: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Quinny Yezz Air Jogging stroller 1 seat(s) Grey, Lime :
The long product name of Quinny Yezz Air Jogging stroller 1 seat(s) Grey, Lime. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yezz, 5.6kg, Lime
More>>>
Short summary description Quinny Yezz Air Jogging stroller 1 seat(s) Grey, Lime:
This short summary of the Quinny Yezz Air Jogging stroller 1 seat(s) Grey, Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Quinny Yezz Air, Canopy, Jogging stroller, Solid wheels, Foldable, Grey, Lime

Long summary description Quinny Yezz Air Jogging stroller 1 seat(s) Grey, Lime:
This is an auto-generated long summary of Quinny Yezz Air Jogging stroller 1 seat(s) Grey, Lime based on the first three specs of the first five spec groups.

Quinny Yezz Air. Type: Jogging stroller, Number of seats: 1 seat(s), Product colour: Grey, Lime. Width: 570 mm, Depth: 790 mm, Height: 1040 mm