Long product name Quantum SDLT 320 tape drive, Internal Kit, LVD (Black) Storage drive Tape Cartridge 160 GB
:
Quantum SDLT 320 tape drive, Internal Kit, LVD (Black)
The short editorial description of Quantum SDLT 320 tape drive, Internal Kit, LVD (Black) Storage drive Tape Cartridge 160 GB
Quantum SDLT 320 tape drive, Internal Kit, LVD (Black)
More>>>
Short summary description Quantum SDLT 320 tape drive, Internal Kit, LVD (Black) Storage drive Tape Cartridge 160 GB:
This short summary of the Quantum SDLT 320 tape drive, Internal Kit, LVD (Black) Storage drive Tape Cartridge 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Quantum SDLT 320 tape drive, Internal Kit, LVD (Black), Storage drive, Tape Cartridge, LVD, Ultra 2 SCSI, HVD, Ultra SCSI, 250000 h, 160 GB, 320 GB
Long summary description Quantum SDLT 320 tape drive, Internal Kit, LVD (Black) Storage drive Tape Cartridge 160 GB:
This is an auto-generated long summary of Quantum SDLT 320 tape drive, Internal Kit, LVD (Black) Storage drive Tape Cartridge 160 GB based on the first three specs of the first five spec groups.
Quantum SDLT 320 tape drive, Internal Kit, LVD (Black). Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD, Ultra 2 SCSI, HVD, Ultra SCSI. Native capacity: 160 GB, Compressed capacity: 320 GB. Burst transfer rate: 16 MB/s. Power requirements: +5V, +12V. Weight: 6.27 kg