location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-1282T3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-1282T3-I7-64G/64TB-IW
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 18:37:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TVS-1282T3-I7-64G/64TB-IW user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in M.2 SATA 6Gb/s slots & 2.5” SSD slots
  • - Qtier technology and SSD cache enable 24/7 optimized storage efficiency
  • - The Network & Virtual Switch app assists network traffic distribution, and re-routes dedicated bandwidth for diverse applications
  • - Four Thunderbolt™ 3 (40 Gbps) ports and dual 10GbE network for on-the-fly video editing and rapid file sharing
  • - Transcodes 4K H.264 videos on-the-fly or offline
  • - Four available combinations with Mac/PC and JBOD for flexible attaching, sharing and expansion
  • - Flexible storage expansion with QNAP storage expansion enclosures and Virtual JBOD (VJBOD)
  • - Supports QRM+ unified remote server management, Q’center for centrally managing multiple QNAP NAS, virtual machine and container applications, and storage for virtualization
Long product name QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700 :
The long product name of QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64TB (Seagate IronWolf), Intel Core i7-7700 (3.6/4.2GHz), 64GB DDR3 (2133MHz), 10GbE LAN
More>>>
QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700:
The official description of QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exclusively providing a Thunderbolt™/NAS/iSCSI SAN triple solution, the TVS-1282T3 features four Thunderbolt™ 3 ports to enable seamless collaboration between up to four Mac® and Windows® devices. Coupled with its higher bandwidth to smooth 4K video transfer and online editing, the TVS-1282T3 is a perfect match for Thunderbolt-equipped Mac® and Windows® users for 4K workflows, file storage and high-speed sharing. The TVS-1282T3 leverages 7th Generation Intel® 14nm multi-core processors and was designed around the concept of tiered storage, application-based partitioning and network traffic distribution, providing exceptional performance to fulfill critical tasks.

Thunderbolt™ 3 NAS, extraordinary performance
Featuring high-performance 7th Generation Intel® processors, the TVS-1282T3 provides three options powered an Intel® Core™ i5 quad-core processor with 16GB DDR4 RAM and Intel® Core™ i7 quad-core processor with 32GB/64GB DDR4 RAM, driving outstanding system performance for CPU-demanding applications. The TVS-1282T3 Thunderbolt™ 3 NAS not only features Thunderbolt™ 3 technology for faster data transfer but also has dual 10GbE ports giving you incredible flexibility for network connectivity. The Thunderbolt™ 3 ports on the TVS-1282T3 are also compatible with USB Type-C cables/devices and supports 10 Gbps USB 3.1 Gen2, allowing compatibility with newer, faster USB external drives/enclosures for transferring large-sized media files.

Thunderbolt™ 3 certified cable
Next-generation Thunderbolt™ 3 delivers bi-directional 20Gbps speed. Use a certified Thunderbolt™ 3 40Gbps cable (with the Thunderbolt icon and “3”) and an SSD RAID5 configuration to enjoy the highest possible performance and the best storage allocation for your NAS.

Highly-efficient media collaboration for Mac and Windows
The TVS-1282T3 is a perfect match for Thunderbolt™ 3-capable MacBook Pro®, and is backward-compatible with Mac Pro® and iMac® featuring Thunderbolt™ 2 via Thunderbolt 3 (USB-C) to Thunderbolt 2 converter. The higher bandwidth is especially suited for creative professionals and enthusiasts from photographers, filmmakers to graphic designers who focus more on 4K or 3D workflows. The latest Final Cut Pro® X 10.3 adds support for SMB protocol, allowing you to easily store files in the TVS-1282T3 and share files with Windows®, and other devices using Thunderbolt™, 10GbE or 1GbE connection. Up to 4 Thunderbolt™ devices can connect to the TVS-1282T3 to process real-time video editing simultaneously without impacting NAS performance, while 4K videos can be directly displayed using the TVS-1282T3's HDMI output. Coupled with its large capacity potential, the TVS-1282T3 provides an ideal storage solution with unmatched performance for high-resolution file storage and I/O-intensive tasks to increase productivity in multi-workstation environments.

Advanced hardware for greater efficiency
High-performance hardware, well-designed application functionalities and thoroughly-planned usage scenarios alongside flexible expansion interface are distinctive cornerstones for realizing optimum performance and diverse applications.

M.2 SATA 6Gb/s SSD & 2.5" SSD cache
The TVS-1282T3 provides 4 SSD slots dedicated for caching to increase IOPS performance, and provides higher transfer speeds and reliability with the compact, energy-efficient M.2 SSD. Using an SSD cache boosts overall system performance, and is perfect for improving overall workflow of random IOPS demanding applications such as virtualization. The TVS-1282T3 combines M.2 SSD, 2.5" SSD and HDD in one box to effectively realize tiered storage for exceptional application performance and lower TCO of storage at the same time.

Perfect storage trio: tiered storage, application-based partitioning & network traffic distribution
The advanced hardware design of TVS-1282T3 can facilitate optimized storage deployment based on different usage scenarios.

Tiered Storage
QNAP's Qtier Technology empowers the TVS-1282T3 with Auto Tiering that helps continuously optimize storage efficiency across M.2 SSD, SSD and SATA drives. With Auto Tiering, the TVS-1282T3 can automatically move frequently-used "hot" data to high-performance storage tiers and less-accessed "cold" data to lower-cost, higher-capacity drives, making the TVS-1282T3 an extremely efficient shared resource. Qtier now supports “On Demand Allocation Priority”, providing customizable flexibility to arrange tiered storage suited for your system environments and application demands.

Application-based Partitioning
Every application requires different performance. For example, Surveillance Station requires higher-priority access to storage to ensure the integrity of recordings, while normal transmission speeds are sufficient for file sharing. However, when multiple applications are running on the same storage media, the required throughput level cannot be guaranteed as the storage media is busy handling I/O requests from all of them. The TVS-1282T3 supports three different types of storage media: M.2, SSD and SATA hard drives, and they can be configured as independent partitions for different applications, ensuring a sufficient throughput level for every application.

Network Traffic Distribution
With four GbE ports and two 10GbE ports, the TVS-1282T3 allows applications to use dedicated interfaces to meet network traffic distribution requirements. Network interfaces can also be easily managed with the Network & Virtual Switch app, which enables optimized network resources for TVS-1282T3, virtual machines and containerized apps. No matter if they are business organizations or individual users, they can effortlessly manage network connections by using the Network & Virtual Switch.

4K HDMI output with a free remote control for an excellent audiovisual experience
The TVS-1282T3 comes with three HDMI ports (4K 30hz output) for using three monitors in either "duplicated" or "extended" desktop configuration*. You can connect the TVS-1282T3 to a HDTV or A/V receiver and use the media player in HybridDesk Station (HD Station) to enjoy rich media content and 4K videos. HD Station supports multi-tasking and user authentication so only authorized users can access the stored data. Besides using the bundled remote control, you can also turn your mobile devices into remote controls by installing the Qremote app to control HD Station. You can customize the actions of individual buttons of your QNAP remote control using QButton. From playing music, to viewing surveillance feeds in Surveillance Station, to shutting down or restarting the NAS, everyday and common tasks can be just a button press away with QButton.

Access 10GbE networks over Thunderbolt with Thunderbolt-to-Ethernet (T2E)
As Apple® computers do not natively support 10 Gigabit Ethernet, Mac® users previously needed to purchase a Thunderbolt-to-Ethernet adapter to connect to high-speed Ethernet networks. The innovative Thunderbolt-to-Ethernet (T2E) allows computers without Ethernet ports (such as MacBook Pro®) to access 10GbE network resources over a Thunderbolt™ connection to the TVS-1282T3. This saves users from having to buy adapters or converters and greatly streamlines the connectivity process.

Thunderbolt™ 3/NAS/iSCSI SAN triple solution
The TVS-1282T3 can simultaneously run general Ethernet services in addition to the Thunderbolt™ 3 network, completely independently and with no bandwidth interference. As an unmatched NAS that combines Thunderbolt™, NAS and iSCSI SAN into one box, the TVS-1282T3 prevents the restriction of DAS connecting to only one device, and breaks the cost barrier for creating 10GbE high-speed network environments.

Thunderbolt™ NAS mode
You can directly access files on the TVS-1282T3 on a file-based level. Simply attach your computer to the TVS-1282T3 with a Thunderbolt™ 3 cable, and you will find the TVS-1282T3 in Finder/File Explorer with accessible shared folders available for you. It is plug-and-use, and completely simple.

Ethernet NAS mode
The TVS-1282T3 also features Ethernet networking for flexible file sharing across multiple devices simultaneously using SMB/CIFS, AFP and NFS for sharing across Windows®, Mac® and Linux®/UNIX® networks. Use Qfinder Pro to find the TVS-1282T3 attached to your computer, and you can find the Thunderbolt IP and Ethernet IP for file sharing based on your needs.

iSCSI SAN block-based mode
The TVS-1282T3 supports iSCSI SAN configuration, while the Thunderbolt™ interface can contribute a lot to iSCSI SAN storage performance. After creating an iSCSI target on the TVS-1282T3, you can access the iSCSI with your computer* through Thunderbolt IP.

Flexibly attach, share, and expand in 4 ways
With four Thunderbolt™ 3 ports on the TVS-1282T3, you can flexibly arrange the connection of your computer workstations with the TVS-1282T3 and its storage expansion enclosures based on your needs.

High accessibility (Mac+JBOD)
Attach three Mac® workstations to the TVS-1282T3 via Thunderbolt™ 3 ports for online video editing, while the remaining Thunderbolt™ 3 port is used for storage expansion by connecting up to six NAS expansion enclosures (TX-500P / TX-800P). You can also take advantage of the built-in 10GbE LAN card for multi-device file sharing over a 10GbE network at the same time.

Optimal collaboration (Mac+Mac)
When using multiple workstations to work together to speed up a project, you can connect each workstation separately to the Thunderbolt™ 3 ports on the TVS-1282T3 to enjoy simultaneous, speedy video editing.

Dividing resources (Mac+NAS)
Large-sized video production studios often require multiple servers to increase productivity with different workflow stages, such as capturing, editing, production, post-production, and dubbing. In this situation it can be helpful to daisy chain an additional 6 TVS-1282T3 units to the original TVS-1282T3 and arrange each NAS for dedicated workflow stages, while the other Thunderbolt™ 3 ports are connected to the workstations for smoothly accessing large-sized video files. Meanwhile, each TVS-1282T3 allows file sharing with multiple devices through Gigabit or 10 Gigabit Ethernet network.

Seamless expansion (JBOD+JBOD)
Rest assured your massive files are safely stored in the TVS-1282T3 which supports seamless capacity expansion to offer you abundant storage. You can connect up to six NAS expansion enclosures (TX-500P / TX-800P) to the TVS-1282T3 through Thunderbolt™ 3 ports to enjoy up to 56 SSD/HDD total storage capacity, and share files via 10GbE network.

A feature-rich NAS with QTS operating system
QTS – simple, powerful & intelligent
The intuitive QTS features a modern flat design to help you manage QNAP NAS easily. QTS provides an intelligent desktop, graphical dashboard, drag-n-drop icons and grouped shortcuts to make storage and file management extremely simple. You can even open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency. The built-in App Center contains install-on-demand apps to provide potentially limitless potential for the NAS.

QRM+: Centralized management solution for networked computing devices
QRM+ is QNAP's Centralized Management Solution, designed for IT teams, for networked computing devices. It provides a single-point solution to discover, map, monitor and manage all of the critical computing devices (including servers, PCs, and thin clients) in your network, and facilitates device discovery with the graphical topology diagram. QRM+ supports IPMI 2.0, provides remote KVM (Keyboard, Video, Mouse) for certain IPMI devices, and supports tracking every action using KVM recording and playback. Simply install QRMAgent on your Windows® and Linux® devices and you will see their system status on the QRM+ management interface. With centralized management using QRM+ on the TVS-1282T3, IT infrastructure and device security is enhanced while troubleshooting and network resource performance analysis is greatly simplified.

Integrated virtualization and container solutions
Virtualization Station allows you to host virtual machines (VM) on the TVS-1282T3 and access them via a web browser or VNC. It supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VMs. The TVS-1282T3 also features Container Station, integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the NAS as well as download apps from the built-in Docker Hub Registry®. Containers Station also supports the QIoT Containers platform that helps quickly structure your IoT environment and deployment on your private IoT cloud.

Storage for comprehensive virtualization applications
The TVS-1282T3 is a comprehensive iSCSI/IP-SAN storage solution, and supports VMware®, Citrix®, Microsoft® Hyper-V® and Windows Server® 2012 R2, benefiting flexible deployment and management in virtualization environments. The TVS-1282T3 supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced operational efficiency and management in virtualization applications.

Fast data filing and searching to double your productivity
The TVS-1282T3 provides Qfiling and Qsirch for effortlessly organizing and searching for files, providing you with a highly-efficient data storage center. Qfiling automates file organization - simply determine filing conditions, set a schedule, and files will be organized and archived based on your settings. The Qsirch full-text search tool features quick file searching and supports thumbnail previews, content abstract, keyword hints, and more, greatly saving your time spent looking for files on the NAS.

Centralized email and contact management for improved communication workflows
It can be hard to manage emails and contact information that are scattered across multiple computers, devices, and accounts - not to mention if important emails or contact information are lost or become inaccessible due to account closure or device malfunction/loss. QmailAgent and Qcontactz help you centrally store and manage emails and contact information, making them accessible to all of your devices at any time - and with the powerful Qsirch search engine, you can easily find specific contacts and emails whenever needed.

Comprehensive security
QNAP's full NAS encryption by volume-based technology effectively ensures data security by encrypting all of the files stored in the default shared folders on the TVS-1282T3. Besides AES 256-bit encryption for both volumes and shared folders, the TVS-1282T3 also provides numerous security options, such as antivirus, encrypted access, IP blocking, 2-step verification, and more.

Well-rounded backup & disaster recovery
The TVS-1282T3 offers flexible backup solutions for Windows® and Mac® users, Volume/LUN snapshots (block-based LUN* and file-based LUN), Folder snapshot, Snapshot Replica and Clone. It also supports Hybrid Backup Sync that consolidates backup, restoration and synchronization functions (using RTRR, rsync, FTP, CIFS/SMB) for easily transferring data to local, remote and cloud storage spaces as a comprehensive data storage and disaster recovery plan.

Flexible storage expansion
The TVS-1282T3 supports capacity expansion by connecting up to six Thunderbolt™ storage expansion enclosures. You can gradually expand the TVS-1282T3's storage on demand, and use the QTS Storage Manager to easily handle the NAS capacity expansion and storage expansion enclosure management.

VJBOD: Achieve optimal capacity utilization across multiple QNAP NAS
Besides using physical storage expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand the storage capacity of a QNAP NAS with unused storage space from other QNAP NAS. You can mount iSCSI LUNs from a QNAP NAS to the TVS-1282T3 as local disks, and create virtual storage pools and volumes for operating NAS services. VJBOD supports 10GbE/40GbE Ethernet connection interface and port trunking (link aggregation with multiple LAN ports) that increase the performance and reliability of your VJBOD storage.

Short summary description QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700:
This short summary of the QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-1282T3, NAS, Tower, Intel® Core™ i7, i7-7700, 64 TB, Black

Long summary description QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700:
This is an auto-generated long summary of QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700 based on the first three specs of the first five spec groups.

QNAP TVS-1282T3. Total installed storage capacity: 64 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Core™ i7, Processor manufacturer: Intel, Processor model: i7-7700. Internal memory: 64 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Ethernet LAN data rate supported (max): 10000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1150 MHz, On-board graphics card ID: 0x5912

Storage
Storage drive interface *
Serial ATA
Supported storage drive interfaces
M.2, Serial ATA
Storage drive sizes supported
2.5, 3.5, M.2
Number of M.2 (M & B) slots
2
RAID support *
Yes
RAID levels
0, 1, 5+S, 5, 6, 6+HS, 10+HS, 10, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, exFAT, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
64 TB
Number of storage drives supported *
12
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Bad block scan
Yes
Disk roaming
Yes
Processor
Processor manufacturer *
Intel
Processor generation
7th gen Intel® Core™ i7
Processor family *
Intel® Core™ i7
Processor model *
i7-7700
Processor frequency *
3.6 GHz
Processor boost frequency
4.2 GHz
Processor cores
4
Processor threads
8
Processor cache
8 MB
Bus type
DMI3
CPU configuration (max)
1
ECC supported by processor
No
PCI Express configurations
1x16, 1x8+2x4, 2x8
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR338
Processor codename
Kaby Lake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor socket
LGA 1151 (Socket H4)
Scalability
1S
Stepping
B0
System bus rate
8 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
65 W
On-board graphics card model
Intel® HD Graphics 630
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory
Internal memory type
DDR4
Memory clock speed
2133 MHz
Maximum RAM supported
64 GB
Memory slots
4x DIMM
Internal memory *
64 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Dynamic DNS (DDNS)
Yes
WLAN adapter supported
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
HDMI ports quantity
3
Ethernet LAN (RJ-45) ports *
6
Thunderbolt 3 ports quantity
4
6.35 mm (1⁄4-inch) input
2
3.5 mm (1/8-inch) out
Yes
PCI Express x4 (Gen 3.x) slots
2
PCI Express x8 (Gen 3.x) slots
1
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
5 fan(s)
Fan diameter
8 cm
Fan diameter 2
9 cm
LED indicators
HDD, SSD, Status
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Built-in speaker(s)
Yes
Number of built-in speakers
2
Performance
Type *
NAS
Performance
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
21.6 dB
Third-party support
Yes
Snapshot
Yes
Management protocols
SNMP
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Apple Safari 7+, Google Chrome, Microsoft Internet Explorer 10+, Mozilla Firefox
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
512
Remotely operated
Yes
Backup button
Yes
Universal Plug and Play (UPnP)
Yes
USB copy function
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.3
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
369.9 mm
Depth *
319.8 mm
Height *
234.6 mm
Weight
11.6 kg
Package weight
13.7 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
26
Remote control included
Yes
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® OS Guard
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Turbo Boost Technology
2.0
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2015C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory voltage supported by processor
1.35 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Processor ARK ID
97128
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 03:37:15
Uk has collected 4 expert reviews for QNAP TVS-1282T3 NAS Tower Ethernet LAN Black i7-7700 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
videomaker.com
Updated:
2019-12-03 03:37:15
Chris Monlux Tue, 08/22/2017 - 8:50am The QNAP TVS-1282T3 offers a ton of configurations, features and has some impressive data transfer rates. More than just a RAID, this NAS could be the cornerstone of your production workflow As content creators, e...
Good Lots of features, Four Thunderbolt 3 systems can connect simultaneously...
Bad Much slower using Thunderbolt 2...
Bottom line The QNAP TVS-1282T3 has many connection capabilities. It can hold many drives and can be a safe place to store your data. It has some fun features and isn't hard to set up, but the process does take some time.RECOMMENDED USERS:Event VideographersCorporate...
0%
Country Distributor
United Kingdom 1 distributor(s)