location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-1282
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-1282-I7-32G/64TB-IW
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2024 20:03:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Black
  • - QNAP Turbo System 4.2
  • - Total installed storage capacity: 64 TB Number of storage drives supported: 12 HDD & SSD
  • - Intel® Core™ i7 i7-6700 3.4 GHz Intel® HD Graphics 530
  • - 32 DDR4 Memory slots: 4
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 :
The long product name of QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700, 32GB RAM, 4x 2.5", 8x 2.5/3.5", USB 3.0 + 8 x 8TB Seagate IronWolf HDD
More>>>
QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700:
The official description of QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TVS-1282 features advanced hardware by adopting 6th Generation Intel® 14nm multi-core processors and was designed around the concept of tiered storage, application-based partitioning and network traffic distribution. Featuring PCIe Gen.3 slots that can support 10GbE/40GbE NIC, PCIe NVMe SSD, graphics cards, and USB 3.1 expansion cards, the TVS-1282 also supports smooth 4K @30Hz video transfer, cross-platform file sharing, comprehensive backup and disaster recovery, iSCSI & virtualization and more business applications. Incorporating reliability and security, the TVS-1282 presents an ideal choice for a complete business-ready storage solution.

- Built-in M.2 SATA 6Gb/s slots & 2.5” SSD slots
- Qtier technology and SSD cache enable 24/7 optimized storage efficiency
- The Network & Virtual Switch app assists network traffic distribution, and re-routes dedicated bandwidth for diverse applications
- Triple HDMI output for smooth 4K video playback
- Scalable design with economical QNAP storage expansion enclosures
- Virtual JBOD (VJBOD) allows to use QNAP NAS to expand the TVS-1282’s storage capacity
- Supports QRM+ unified remote server management, QvPC technology, virtual machine and container applications, and storage for virtualization

Short summary description QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700:
This short summary of the QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-1282, NAS, Tower, Intel® Core™ i7, i7-6700, 64 TB, Black

Long summary description QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700:
This is an auto-generated long summary of QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 based on the first three specs of the first five spec groups.

QNAP TVS-1282. Total installed storage capacity: 64 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Core™ i7, Processor manufacturer: Intel, Processor model: i7-6700. Internal memory: 32 GB, Internal memory type: DDR4, Maximum RAM supported: 64 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s. On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1150 MHz, Maximum on-board graphics card memory: 1.74 GB

Storage
Storage drive capacity *
8 TB
Storage drive interface *
Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
64 TB
Number of storage drives installed *
8
Number of storage drives supported *
12
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor generation
6th gen Intel® Core™ i7
Processor family *
Intel® Core™ i7
Processor model *
i7-6700
Processor frequency *
3.4 GHz
Processor boost frequency
4 GHz
Processor cores
4
Processor threads
8
Processor cache
8 MB
Bus type
DMI3
CPU configuration (max)
1
ECC supported by processor
No
PCI Express configurations
2x8, 1x8+2x4, 1x16
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR2BT
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i7-6700 Desktop series
Processor socket
LGA 1151 (Socket H4)
Scalability
1S
Stepping
R0
System bus rate
8 GT/s
Tcase
71 °C
Thermal Design Power (TDP)
65 W
On-board graphics card model
Intel® HD Graphics 530
Maximum internal memory supported by processor
64 GB
Memory bandwidth supported by processor (max)
34.1 GB/s
Conflict-Free processor
Yes
Memory
Internal memory type
DDR4
Maximum RAM supported
64 GB
Memory slots
4
Internal memory *
32 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Link aggregation
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
HDMI ports quantity
3
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
3 fan(s)
Fan diameter
8 cm
LED indicators
HDD, SSD, Status
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
21.6 dB
Web-based management
Yes
Share folder access right management
Yes
Access Control List (ACL)
Yes
Performance
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
System log
Yes
Hot spare
Yes
Password authentication
Yes
S.M.A.R.T. support
Yes
Remotely operated
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output current
5 A
Weight & dimensions
Width *
369.9 mm
Depth *
319.8 mm
Height *
234.6 mm
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
28
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
14 nm
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® OS Guard
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2015C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory voltage supported by processor
1.35 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
88196
Source Testseek summary Average rating
Reviews
Updated:
2018-02-09 02:16:34
Uk has collected 5 expert reviews for QNAP TVS-1282 NAS Tower Ethernet LAN Black i7-6700 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
itpro.co.uk
Updated:
2018-02-09 02:16:34
Sign up for our daily newsletter Services like Netflix, Spotify and Dropbox are great ways to access content like movies, music and files, but they've got their limitations. Imagine if you could build your own cloud, with instant access wherever you are...
0%
itpro.co.uk
Updated:
2018-02-09 02:16:34
Sign up for our daily newsletter Businesses looking for a desktop NAS appliance that does it all will like Qnap's TVS-1282. Choice is king as the family comprises seven models each offering different combinations of Skylake CPU, DDR4 memory and power sup...
Good Top performance, Great hardware package, Featurerich QTS software, Excellent virtualisation and data protection tools...
Bad Outer two PCIe slots are space restricted...
Bottom line Businesses that want a NAS for all seasons will find the versatile and powerful TVS-1282 a great choice...
80%
kitguru.net
Updated:
2018-07-31 03:49:37
QNAP's TVS-1282 is the flagship 12-bay model of the TVS-x82 high-performance NAS range aimed at SMBs. The TVS-x82 series has been designed to support Tiered Storage, Network Traffic Distribution and Application based Partitioning among others. Powered by...
Good Impressive list of hardware features, QTS software, Expandability...
Bad The two x4 PCIe slots have a card length limit of 147mm...
Bottom line To say that QNAP's TVS-1282-i7-64G is feature rich is a bit like saying Roger Federer is a bit handy with a tennis racquet. Not only do you get twelve external drive bays, there's also an Intel Core i7-7700 CPU, 64GB of DDR4-2133MHz memory, three PCIe Gen...
90%
Country Distributor
United Kingdom 1 distributor(s)