location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-864EU-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-864EU-RP + 8X ST2000VN004
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 19:56:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TS-864EU-RP + 8X ST2000VN004 user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.5GbE connectivity: Up to 5 Gbps transfer speeds can be achieved by setting port trunking with the two built-in 2.5GbE ports
  • - HDMI Output: Supports 4K media playback and real-time transcoding
  • - PCIe expandability: One PCIe slots allow for installing 2.5/5/10GbE adapters, QM2 cards, or USB 3.2 Gen 2 (10Gbps) expansion cards
  • - USB interface: Two USB 3.2 Gen 2 10Gbps ports for faster data transfer
  • - Backup and data recovery: Protects PC/Macs, virtual machines, software containers, cloud data, and SaaS services
  • - Hybrid cloud applications: Cloud storage gateways realize hybrid cloud applications by working with the cache space reserved on NAS
Long product name QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey :
The long product name of QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 3.5" / 2.5" SATA III / SATA II HDD / SSD, 16TB, Intel Celeron 1.7GHz 4-core, DDR4 4GB, 2.5GbE, 2U Rackmount
More>>>
QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey:
The official description of QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-864eU-RP is powered by Intel® Celeron® N5095/5105 quad-core processor (burst up to 2.9 GHz). The space-efficient short depth design makes it easy to install in small media cabinets or places with a lot of cabling. With expandable storage capacity and feature-rich apps, the TS-864eU-RP surpasses the previous generation.

Quad-core Processor, burst up to 2.9 GHz with Memory Upgradable to 8 GB

The TS-864eU-RP is powered by Intel® Celeron® N5095/N5105 quad-core processor (burst up to 2.9 GHz) with 4 GB DDR4 memory which is upgradable up to 16 GB. With Intel® AES-NI encryption engine, the TS-x64eU provides unmatched encryption performance with AES-256 bit encryption acceleration, boosting system performance while ensuring the safety of sensitive business data stored in the NAS.

Build a High-Speed 2.5GbE Network Environment

QNAP offers comprehensive, budget-friendly storage and networking solutions that provide an array of connectivity possibilities. Easily and flexibly upgrade your workplace or home network now to handle bandwidth-hungry applications.

A fast 2.5GbE NAS

A QNAP NAS featuring one or more 2.5GbE ports, and Port Trunking allows you to combine multiple ports for greater bandwidth potential.

Upgrade computers and servers

Servers and desktops can install PCIe-based QNAP network cards that support 10G/5G/2.5G/1G/100M Multi-Gig.

Add a 5GbE port to laptops

Laptops and upgrade-limited computers can use QNAP’s portable USB 3.2 Gen 1 to 5GbE adapter that allows you to connect to 5G/2.5G/1G/100M networks via USB.

A switch that supports 2.5GbE+

QNAP’s 10GbE/NBASE-T switches support 10G/5G/2.5G/1G/100M and allow connecting multiple workstations and devices for high-speed collaboration in device-dense environments.

Future-proof your IT infrastructure for high-speed networks

The TS-864eU-RP is ideally matched with QNAP’s managed and unmanaged 2.5GbE/10GbE switches to form high-speed, secure, and scalable network environments without going over budget. QNAP also provide 2.5GbE/5GbE/10GbE PCIe cards and USB 5GbE adapters for Windows®/Linux® workstations, allowing you to easily build a high-speed network environment for productive team collaboration.

Enhance productivity with multiple USB ports

With two USB 3.2 Gen 2 (10Gbps) ports and two USB 2.0 (480Mbps) ports, you can quickly backup and transfer large files to/from the TS-864eU-RP. UPS, and other compatible USB devices can also be connected for greater functionality and application potential.

Abundant I/O capabilities with PCIe expansion

The TS-864eU-RP has one PCIe Gen 3 x2 slot that allow for installing various expansion cards for expanding application potential.

SSD Caching and Auto Tiering for Optimized Storage Efficiency

The TS-864eU-RP supports SSD caching to improve the workflow of random IOPS demanding applications such as virtualization. Qtier™ Technology empowers the TS-864eU-RP with auto tiering that continuously optimizes storage utilization across high-performance SSD and high-capacity SATA drives. Qtier™ 2.0 features IO-awareness that empowers SSD tiered storage with a cache-like reserved space to handle burst I/O in real time, greatly maximizing the advantages of SSD.

Faster image identification with integrated Intel® OpenVINO™ AI engine.

With integrated Intel® OpenVINO™ AI computing resources, the TS-864eU-RP accelerates AI image recognition performance without impacting other applications or services. QNAP AI Core primarily works with the QuMagie application.

QuMagie photo management

Easy-to-use photo management solution that integrates AI image recognition and intelligent classification for your collection.

Direct 4K HDMI output for multimedia and virtual machine display

The TS-864eU-RP features Intel® UHD Graphics that supports dual-channel hardware decoding and real-time transcoding*. The HDMI 1.4b output supports up to 4K @30Hz, providing great benefits for applications like video production/editing or industrial design that demands high resolution and color realism as well as intensive media storage, transfer, and display. By connecting the TS-864eU-RP to an HDMI display, you can directly watch multimedia content saved on the NAS, or use the TS-864eU-RP as a versatile workstation by directly outputting virtual machines from Virtualization Station or Ubuntu Linux Station.

*Note: The TS-864eU-RP’s hardware provides hardware decoding, encoding and transcoding capabilities. However, playback quality may vary due to factors including playback software, file formats, system usage, and available bandwidth.

QTS 5, Fast, smooth, and easy-to-use!

The TS-864eU-RP comes with the QTS 5 operating system as standard, providing a next-generation usage experience with an updated system kernel, optimized user interface, and advanced security features.

Brighter. Smoother. You’ll like it.

When navigating QTS 5, you will notice a finer attention to detail for a superior browsing experience. Enjoy a smoother NAS experience, comfortable visual design, and find your favorite apps quicker.

Get started with the notice board

When performing first-time installation, the notice board guides you through the setup process. Simply follow the step-by-step instructions for a quick and easy setup.

Smooth and reactive user interface

Whether clicking buttons, switching between apps, expanding/collapsing windows – every action is much smoother. The search bar in the main menu also assists in quickly finding desired apps.

Comprehensive backup and disaster recovery solution

The TS-864eU-RP supports various apps that cover all your backup needs. Practice safe IT habits by regularly backing up files and device content, allowing them to be easily restored when needed.

PC/Laptop backup

For Windows®, install NetBak Replicator to back up your PC to QNAP NAS. In macOS®, just set up the built-in Time Machine® to secure your data.

Remote backup for NAS

Hybrid Backup Sync makes it easy to back up data from a TS-864eU-RP to another QNAP NAS or remote server to fulfill your 3-2-1 backup strategy.

VM backup

Enjoy license-free VMware® and Hyper-V VM backup with source-side incremental backup, global deduplication, and recovery compression.

SaaS backup

Safeguard enterprise cloud data by backing up/syncing files, emails, calendars, and contacts from Google™ Workspace and Microsoft® Office 365® to the NAS.

Cloud backup for NAS

Hybrid Backup Sync supports mainstream cloud storage for NAS data backup. For backup to object cloud storage, VJBOD Cloud is especially useful to reduce bandwidth usage and backup time.

QuDedup technology

Hybrid Backup Sync eliminates redundant data at the source and then backs up the deduplicated data, helping to save time and storage costs while providing efficient multi-version backups.

Multi-version snapshots mitigate ransomware threats

The TS-864eU-RP supports block-based snapshots that record the state of the system at any time. It helps protect data, which can be restored back to a specific point of time, greatly helping in mitigating the threat of ransomware.

Volume and LUN snapshots

Take snapshots in seconds and revert the entire volume/LUN back to a specific point in time to prevent loss of important data.

Instantly restore snapshots

Snapshot content can be quickly restored to a local NAS, or restored on a folder/file basis to a local/remote NAS or cloud storage. You can also conveniently view and restore snapshots from the client side.

Back up snapshots

Multiply data protection by backing up snapshot files! Replicate volume/LUN snapshots in the TS-864eU-RP to a remote NAS (Snapshot Replica) by copying only the changes made. This helps save time & bandwidth, and can be run manually or on a scheduled basis.

The best file storage and collaboration center

The TS-864eU-RP integrates rich apps for storing, managing, synchronizing, searching, and archiving files. It supports SMB/CIFS, AFP, and NFS protocols for streamlined file sharing across Windows®, Mac®, and Linux®/UNIX®, and provides the smartest NAS solution for professionally managing your files.

File Station

Manage, access, and share all the files in the TS-864eU-RP and view snapshots files – all from your web browser. You can also easily mount remote NAS folders and cloud storage.

Qsync

Make any file uploaded to a TS-864eU-RP available to linked devices, such as computers, laptops and mobile devices. You can sync shared folders and team folders for group file sharing to enhance the flexibility of team projects and collaboration.

Qsirch

QNAP’s powerful, Google-like search tool helps you quickly find images, music, videos, documents, and emails by keywords, color, and more search conditions. It also supports Qfiling to perform one-time or automatic archival tasks based on your search criteria.

Qfiling

Automate your file organization ─ all you need to do is categorize files, set a schedule, and Qfiling will do the rest. Qfiling also enables smart recycling that instantly moves filtered files to the Recycle Bin.

Comprehensive security and privilege settings

The TS-864eU-RP is loaded with flexible privilege settings and security measures. Besides IP blocking, 2-step verification, HTTPS connection, there are more apps that help ensure optimal NAS protection against threats like malware and hackers.

Simplified privilege settings

The TS-864eU-RP supports comprehensive access right settings for shared folders, Azure Active Directory Domain Services (Azure AD DS), LDAP, and Windows ACL to help IT staff efficiently manage user accounts and access rights for multiple NAS systems.

QuFirewall protection

Supports IPv6, firewall access lists, and GeoIP filtering to restrict access based on geographical locations for higher NAS network security.

Security Counselor

A security portal for the TS-864eU-RP to check for weaknesses and offer recommendations for enhancing NAS security. It also integrates anti-virus and anti-malware scanning software.

Malware Remover

Regularly scan your TS-864eU-RP using the latest malware definitions. If infected files are detected, they will be immediately removed to ensure NAS data security.


All-in-one solution for hosting virtual machines and containers

By running multiple virtual machines and containers on the TS-864eU-RP, you can deploy multi-tenant environments and applications to increase management efficiency and save hardware costs. Coupled with the Network & Virtual Switch app that boosts interoperability between virtual machines, containers, QNAP NAS, and other physical devices on the network, you can flexibly allocate physical and virtual network resources to simplify network deployment.

Virtualization Station

Run multiple Windows®, Linux®, UNIX®, Android™, and QuTScloud virtual machines and access them via a web browser or Virtual Network Computing (VNC). Businesses can run virtualized server applications on a single NAS without needing additional physical servers.

Conainer Station

Experience Docker®, LXD, and Kata Containers lightweight virtualization technologies, download apps from the built-in Docker Hub Registry®, import/export containers, and create abundant microservices.

Linux Station

Run Linux® applications (including apps from the Software Center) directly on the NAS and remotely access the Linux® desktop from a web browser. The open-source Linux® platform is also ideal for Internet of Things development.

Single Root I/O Virtualization (SR-IOV)

By installing an SR-IOV compatible PCIe SmartNIC in the TS-864eU-RP, you can allocate bandwidth resources from a physical network card directly to VMs, increasing network efficiency and reduced CPU overheads.

Smart surveillance solution for 24/7 security

QVR Elite is QNAP’s subscription-based smart surveillance solution, allowing you to easily build a surveillance system with lower TCO and higher scalability. Recordings are saved as MP4 files, allowing playback on nearly every device. QVR Elite also integrates QNAP AI-based solutions to build smart facial recognition for retail and door access systems with QNAP NAS. You can arrange a dedicated, independent storage space for surveillance data on the TS-864eU-RP and enjoy simplified camera management, storage space allocation, camera live viewing and playback.

Flexible and economical storage expansion

QNAP provides easy ways to expand your storage capacity. Here are several ways to expand your TS-864eU-RP storage as needed to accommodate data and business growth.

Attach QNAP expansion enclosures

Connect expansion enclosures to the TS-864eU-RP, and manage NAS storage expansion with the user-friendly Storage & Snapshots Manager app.

Mount cloud storage or remote file servers

Mount cloud storage or remote file servers to expand the capacity of the TS-864eU-RP while also centrally managing files on the NAS, cloud storage, and remote devices.

More productivity-boosting applications

The TS-864eU-RP provides an App Center that includes feature-rich apps to expand your NAS potential!

QuObjects

Run a high-performance S3 compatible development environment on your TS-864eU-RP to simplify service development workflows from testing to production. You can also move cold data from the cloud to an on-premises QuObjects to save cloud storage costs.

Notification Center

Consolidates all system events, alerts, and notifications for smooth and easy NAS management, keeping you always informed of your NAS status.

Qmiix

An Integration Platform as a Service (iPaaS) solution that enables you to connect apps and devices with QNAP NAS for automating daily tasks for greater productivity.

QmailAgent

Centralize multiple email accounts and protect your data by using secondary backup, making managing and backing up emails absolutely easy.

Browser Station

Remotely access protected data on the same LAN as the TS-864eU-RP without going through complex VPN settings.

QuFTP

The TS-864eU-RP can perform as an FTP server featuring SSL/TLS encryption, QoS bandwidth controls, and permission settings for efficiently and securely transferring large amounts of data. FTP Client is also supported.

Short summary description QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey:
This short summary of the QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-864EU-RP, NAS, Rack (2U), Intel® Celeron®, 16 TB, Black, Grey

Long summary description QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey:
This is an auto-generated long summary of QNAP TS-864EU-RP NAS Rack (2U) Ethernet LAN Black, Grey based on the first three specs of the first five spec groups.

QNAP TS-864EU-RP. Total installed storage capacity: 16 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Celeron®, Processor manufacturer: Intel, Processor boost frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR4, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000,2500 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, 2500BASE-T, Supported network protocols: IPv4, IPv6. HDMI version: 1.4b

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA III
Supported storage drive interfaces
Serial ATA II, Serial ATA III
Storage drive size
3.5"
Storage drive sizes supported
2.5, 3.5"
HDD speed
5900 RPM
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
16 TB
Number of storage drives installed *
8
Number of storage drives supported *
8
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Disk roaming
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor boost frequency
2.9 GHz
Processor cores
4
Processor threads
4
On-board graphics card model
Intel® UHD Graphics
Memory
Internal memory type
DDR4
Maximum RAM supported
16 GB
Memory slots
2
Internal memory *
4 GB
Memory form factor
SO-DIMM
Flash memory
4096 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T, 2500BASE-T
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
IPv4, IPv6
Dynamic DNS (DDNS)
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
HDMI ports quantity
1
HDMI version
1.4b
Ethernet LAN (RJ-45) ports *
2
Concurrent connections
1500
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product colour
Black, Grey
Number of fans
3 fan(s)
Fan diameter
6 cm
Drive bay locking
No
LED indicators
Yes
Built-in display
No
Design
Built-in speaker(s)
No
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Video input channels
8 channels
Card reader integrated
No
Snapshot
Yes
Management protocols
SNMP v2/3
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in FTP server
Yes
Browser supported
Apple Safari+, Google Chrome+, Microsoft Edge+, Mozilla Firefox+
System log
Yes
Hot spare
Yes
Disk scan
Yes
S.M.A.R.T. support
Yes
USB copy function
No
Software
Operating system installed *
QNAP Turbo System
Operating system version
5.0.0
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Other operating systems supported
Android, iOS
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
300 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Power consumption (typical)
55.83 W
Power consumption (HDD standby)
31.742 W
AC input voltage
100 - 240 V
Fan voltage
12 V
Weight & dimensions
Width *
482.1 mm
Depth *
346.4 mm
Height *
88.6 mm
Weight
7.9 kg
Package weight
10.5 kg
Packaging content
External power adapter
No
Cables included
AC, LAN (RJ-45)
Power cables quantity
1
Rack mount kit
Yes
Drive tray key included
No
Remote control included
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 95%