Long product name PUMA VENT Stretch Wvn Male Black
:
VENT Stretch Wvn, XXL
The long product name of PUMA VENT Stretch Wvn Male Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VENT Stretch Wvn, XXL
More>>>
Short summary description PUMA VENT Stretch Wvn Male Black:
This short summary of the PUMA VENT Stretch Wvn Male Black data-sheet is auto-generated and uses the product title and the first six key specs.
PUMA VENT Stretch Wvn, Male, Adult, Black, XXL, Monochromatic, Regular fit
Long summary description PUMA VENT Stretch Wvn Male Black:
This is an auto-generated long summary of PUMA VENT Stretch Wvn Male Black based on the first three specs of the first five spec groups.
PUMA VENT Stretch Wvn. Gender: Male, Consumer life stage: Adult, Product main colour: Black. Material: Elastane, Polyester, Material description (name, %): Spandex 14%, Polyester 86, Fabric brand specific features: dryCELL. Style: Sport. Care information: Machine wash, Do not tumble dry