Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Get ready for dry with dryCELL
- - Dri-Release® Cotton with FreshGuard for permanent performance
- - Excellent shape retention properties
- - Dropped hem for coverage during exercise
- - Polyester and cotton
Long product name PUMA Training Essential Dri-Release Tank top Scoop neckline Sleeveless Cotton, Polyester
:
Training Essential Dri-Release, XS
The long product name of PUMA Training Essential Dri-Release Tank top Scoop neckline Sleeveless Cotton, Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Training Essential Dri-Release, XS
More>>>
Short summary description PUMA Training Essential Dri-Release Tank top Scoop neckline Sleeveless Cotton, Polyester:
This short summary of the PUMA Training Essential Dri-Release Tank top Scoop neckline Sleeveless Cotton, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
PUMA Training Essential Dri-Release, Tank top, Adult, Female, Black, Image, XS
Long summary description PUMA Training Essential Dri-Release Tank top Scoop neckline Sleeveless Cotton, Polyester:
This is an auto-generated long summary of PUMA Training Essential Dri-Release Tank top Scoop neckline Sleeveless Cotton, Polyester based on the first three specs of the first five spec groups.
PUMA Training Essential Dri-Release. Shirt/top type: Tank top, Consumer life stage: Adult, Gender: Female. Material: Cotton, Polyester, Material description (name, %): Cotton 13, Polyester 87, Fabric brand specific features: DriRelease, Dry Cell. Quantity per pack: 1 pc(s). Care information: Machine wash, Do not tumble dry. Best uses: Training & gym