Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Form-fitting evoKNIT upper
- - Slip-on construction
- - Lace closure for snug fit
- - IGNITE foam midsole provides energy return, stable cushioning and superior comfort
- - Rubber outsole for grip and durability
- - PUMA Logo pull tab at tongue
- - Heel pull tab for easy on/off
- - PUMA Logo at heel
Long product name PUMA IGNITE Flash evoKNIT athletic shoes Male Blue, Grey
:
IGNITE Flash evoKNIT, 40.5
The long product name of PUMA IGNITE Flash evoKNIT athletic shoes Male Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
IGNITE Flash evoKNIT, 40.5
More>>>
Short summary description PUMA IGNITE Flash evoKNIT athletic shoes Male Blue, Grey:
This short summary of the PUMA IGNITE Flash evoKNIT athletic shoes Male Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
PUMA IGNITE Flash evoKNIT, Cross-training, Male, Adult, Blue, Grey, Pattern, Low
Long summary description PUMA IGNITE Flash evoKNIT athletic shoes Male Blue, Grey:
This is an auto-generated long summary of PUMA IGNITE Flash evoKNIT athletic shoes Male Blue, Grey based on the first three specs of the first five spec groups.
PUMA IGNITE Flash evoKNIT. Activity: Cross-training, Gender: Male, Consumer life stage: Adult. Outsole material: Rubber, Midsole material: Foam, Midsole details: Ignite foam